1.5µF Conformal Coated Tantalum Capacitors 25V Radial 8Ohm
TANTALUM CAPACITOR, 1.5UF, 25V, 8 OHM, 0.1, RADIAL; Capacitance:1.5µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:8ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mm RoHS Compliant: Yes
CAP TANT 1.5UF 10% 25V RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-1852-ND | 29H4193 | TAP155K025SCS |
| Product Name | Tantalum Capacitors | Tantalum Capacitor, 1.5Uf, 25V, 8 Ohm, 0.1, Radial; Capacitance Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF |