1.5µF Conformal Coated Tantalum Capacitors 20V Radial 9Ohm
Capacitor,1.5uF,20VD
CAP TANT 1.5UF 10% 20V RADIAL
CAP TANT 1.5UF 10% 20V RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAP155K020GSB-ND | 54J4571 | TAP155K020GSB | TAP155K020GSB |
| Product Name | Tantalum Capacitors | Capacitor,1.5Uf,20Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF |