The TAP155K020CCS is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 1.5 OºF and a voltage rating of 20V with a tolerance of ±10%. This component is designed for high reliability and stability, operating effectively within a temperature range of -55°C to +125°C. It has a low leakage current and low impedance, making it suitable for various applications requiring compact size and high performance. The capacitor is available in a radial form factor and is compatible with lead-free soldering processes. Its construction includes a flame-retardant coating, ensuring safety in demanding environments. The TAP series capacitors are offered in multiple case sizes and capacitance values, providing flexibility for different design requirements.
1.5µF Conformal Coated Tantalum Capacitors 20V Radial 9Ohm
CAP TANT 1.5UF 10% 20V RADIAL
Capacitor,1.5uF,20VD
CAP TANT 1.5UF 10% 20V RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAP155K020CCS-ND | TAP155K020CCS | 54J4568 | TAP155K020CCS |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor,1.5Uf,20Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF |