Kyocera Corporation Tantalum Capacitors TAP154M035SRW

Description
0.15µF Conformal Coated Tantalum Capacitors 35V Radial 21Ohm
Request a Quote Datasheet
Description
0.15µF Conformal Coated Tantalum Capacitors 35V Radial 21Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP154M035SRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP154M035SRW-ND
Tantalum Capacitors TAP154M035SRW-ND
0.15µF Conformal Coated Tantalum Capacitors 35V Radial 21Ohm

0.15µF Conformal Coated Tantalum Capacitors 35V Radial 21Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP154M035SRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP154M035SRW
Tantalum Capacitors TAP154M035SRW
CAP TANT 0.15UF 20% 35V RADIAL

CAP TANT 0.15UF 20% 35V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP154M035SRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP154M035SRW
Capacitors - Tantalum Capacitors TAP154M035SRW
CAP TANT 0.15UF 20% 35V RADIAL

CAP TANT 0.15UF 20% 35V RADIAL

Supplier's Site
Capacitor Tant, 0.15Uf, 35V, 21 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J4559 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 0.15Uf, 35V, 21 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J4559
Capacitor Tant, 0.15Uf, 35V, 21 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J4559
CAPACITOR TANT, 0.15UF, 35V, 21 OHM, 0.2, RAD; Capacitance:0.15µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:21ohm; Lead Spacing:2.5mm RoHS Compliant: Yes

CAPACITOR TANT, 0.15UF, 35V, 21 OHM, 0.2, RAD; Capacitance:0.15µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:21ohm; Lead Spacing:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP154M035SRW-ND TAP154M035SRW TAP154M035SRW 54J4559
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 0.15Uf, 35V, 21 Ohm, 0.2, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDL334M035S1A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814622 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details