AVX Corporation Tantalum Capacitors TAP107M020CCS

Description
100µF Conformal Coated Tantalum Capacitors 20V Radial 600mOhm
Request a Quote Datasheet
Description
100µF Conformal Coated Tantalum Capacitors 20V Radial 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-6235-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-6235-ND
Tantalum Capacitors 478-6235-ND
100µF Conformal Coated Tantalum Capacitors 20V Radial 600mOhm

100µF Conformal Coated Tantalum Capacitors 20V Radial 600mOhm

Buy Now Datasheet
Cap, Tantalum, 100Uf, 20V, Radial; Capacitance Kyocera Avx - 54J4544 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tantalum, 100Uf, 20V, Radial; Capacitance Kyocera Avx
54J4544
Cap, Tantalum, 100Uf, 20V, Radial; Capacitance Kyocera Avx 54J4544
CAP, TANTALUM, 100UF, 20V, RADIAL; Capacitance:100µF; Voltage(DC):20V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:0.6ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, TANTALUM, 100UF, 20V, RADIAL; Capacitance:100µF; Voltage(DC):20V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:0.6ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAP107M020CCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP107M020CCS
Tantalum Capacitors TAP107M020CCS
CAP TANT 100UF 20% 20V RADIAL

CAP TANT 100UF 20% 20V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP107M020CCS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP107M020CCS
Capacitors - Tantalum Capacitors TAP107M020CCS
CAP TANT 100UF 20% 20V RADIAL

CAP TANT 100UF 20% 20V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-6235-ND 54J4544 TAP107M020CCS TAP107M020CCS
Product Name Tantalum Capacitors Cap, Tantalum, 100Uf, 20V, Radial; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C183U7R5AA0A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-1190-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details