AVX Corporation Tantalum Capacitors TAP107K020HSB

Description
100µF Conformal Coated Tantalum Capacitors 20V Radial 600mOhm
Request a Quote Datasheet
Description
100µF Conformal Coated Tantalum Capacitors 20V Radial 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-9332-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9332-ND
Tantalum Capacitors 478-9332-ND
100µF Conformal Coated Tantalum Capacitors 20V Radial 600mOhm

100µF Conformal Coated Tantalum Capacitors 20V Radial 600mOhm

Buy Now Datasheet
Tantalum Capacitors - TAP107K020HSB - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP107K020HSB
Tantalum Capacitors TAP107K020HSB
CAP TANT 100UF 10% 20V RADIAL

CAP TANT 100UF 10% 20V RADIAL

Supplier's Site Datasheet
Tantalum Capacitor, 100Uf, 20V, 0.6 Ohm, 0.1, Radial; Capacitance Kyocera Avx - 49H6175 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 20V, 0.6 Ohm, 0.1, Radial; Capacitance Kyocera Avx
49H6175
Tantalum Capacitor, 100Uf, 20V, 0.6 Ohm, 0.1, Radial; Capacitance Kyocera Avx 49H6175
TANTALUM CAPACITOR, 100UF, 20V, 0.6 OHM, 0.1, RADIAL; Capacitance:100µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:6.35mm; ESR:0.6ohm; Failure Rate:-; Ripple Current:-; Product Length:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 20V, 0.6 OHM, 0.1, RADIAL; Capacitance:100µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:6.35mm; ESR:0.6ohm; Failure Rate:-; Ripple Current:-; Product Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-9332-ND TAP107K020HSB 49H6175
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 100Uf, 20V, 0.6 Ohm, 0.1, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDL106K016S1C-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details