AVX Corporation Tantalum Capacitors TAP107K010HSB

Description
100µF Conformal Coated Tantalum Capacitors 10V Radial 1Ohm
Request a Quote Datasheet
Description
100µF Conformal Coated Tantalum Capacitors 10V Radial 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAP107K010HSB-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP107K010HSB-ND
Tantalum Capacitors 478-TAP107K010HSB-ND
100µF Conformal Coated Tantalum Capacitors 10V Radial 1Ohm

100µF Conformal Coated Tantalum Capacitors 10V Radial 1Ohm

Buy Now Datasheet
Tantalum Capacitor, 100Uf, 10V, 1 Ohm, 0.1, Radial; Capacitance Kyocera Avx - 88H3775 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 10V, 1 Ohm, 0.1, Radial; Capacitance Kyocera Avx
88H3775
Tantalum Capacitor, 100Uf, 10V, 1 Ohm, 0.1, Radial; Capacitance Kyocera Avx 88H3775
TANTALUM CAPACITOR, 100UF, 10V, 1 OHM, 0.1, RADIAL; Capacitance:100µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:6.35mm; ESR:1ohm; Failure Rate:-; Ripple Current:-; Product Diameter:8.5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 10V, 1 OHM, 0.1, RADIAL; Capacitance:100µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:6.35mm; ESR:1ohm; Failure Rate:-; Ripple Current:-; Product Diameter:8.5mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAP107K010HSB - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP107K010HSB
Tantalum Capacitors TAP107K010HSB
CAP TANT 100UF 10% 10V RADIAL

CAP TANT 100UF 10% 10V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP107K010HSB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP107K010HSB
Capacitors - Tantalum Capacitors TAP107K010HSB
CAP TANT 100UF 10% 10V RADIAL

CAP TANT 100UF 10% 10V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAP107K010HSB-ND 88H3775 TAP107K010HSB TAP107K010HSB
Product Name Tantalum Capacitors Tantalum Capacitor, 100Uf, 10V, 1 Ohm, 0.1, Radial; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Tantalum Capacitors - CSR137032 - 1001993-CSR137032 - Win Source Electronics
Specs
Electrolytic Capacitors Tantalum
View Details
Tantalum Capacitors - 1814533 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details