Kyocera Corporation Tantalum Capacitors TAP107K006CRW

Description
100µF Conformal Coated Tantalum Capacitors 6.3V Radial 1.6Ohm
Request a Quote Datasheet
Description
100µF Conformal Coated Tantalum Capacitors 6.3V Radial 1.6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP107K006CRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP107K006CRW-ND
Tantalum Capacitors TAP107K006CRW-ND
100µF Conformal Coated Tantalum Capacitors 6.3V Radial 1.6Ohm

100µF Conformal Coated Tantalum Capacitors 6.3V Radial 1.6Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP107K006CRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP107K006CRW
Capacitors - Tantalum Capacitors TAP107K006CRW
CAP TANT 100UF 10% 6.3V RADIAL

CAP TANT 100UF 10% 6.3V RADIAL

Supplier's Site
Tantalum Capacitors - TAP107K006CRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP107K006CRW
Tantalum Capacitors TAP107K006CRW
CAP TANT 100UF 10% 6.3V RADIAL

CAP TANT 100UF 10% 6.3V RADIAL

Supplier's Site Datasheet
Capacitor Tant, 100Uf, 6.3V, 1.6 Ohm, 0.1, Rad; Capacitance Kyocera Avx - 54J4508 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 100Uf, 6.3V, 1.6 Ohm, 0.1, Rad; Capacitance Kyocera Avx
54J4508
Capacitor Tant, 100Uf, 6.3V, 1.6 Ohm, 0.1, Rad; Capacitance Kyocera Avx 54J4508
CAPACITOR TANT, 100UF, 6.3V, 1.6 OHM, 0.1, RAD; Capacitance:100µF; Voltage(DC):6.3V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:1.6ohm; Failure Rate:-; Ripple Current:-; Product Diameter:7mm RoHS Compliant: Yes

CAPACITOR TANT, 100UF, 6.3V, 1.6 OHM, 0.1, RAD; Capacitance:100µF; Voltage(DC):6.3V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:1.6ohm; Failure Rate:-; Ripple Current:-; Product Diameter:7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP107K006CRW-ND TAP107K006CRW TAP107K006CRW 54J4508
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 100Uf, 6.3V, 1.6 Ohm, 0.1, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C493U025AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Tantalum Capacitors - 1814661 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050525000101FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details