Kyocera Corporation Tantalum Capacitors TAP107K006CRS

Description
100µF Conformal Coated Tantalum Capacitors 6.3V Radial 1.6Ohm
Request a Quote Datasheet
Description
100µF Conformal Coated Tantalum Capacitors 6.3V Radial 1.6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP107K006CRS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP107K006CRS-ND
Tantalum Capacitors TAP107K006CRS-ND
100µF Conformal Coated Tantalum Capacitors 6.3V Radial 1.6Ohm

100µF Conformal Coated Tantalum Capacitors 6.3V Radial 1.6Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP107K006CRS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP107K006CRS
Tantalum Capacitors TAP107K006CRS
CAP TANT 100UF 10% 6.3V RADIAL

CAP TANT 100UF 10% 6.3V RADIAL

Supplier's Site Datasheet
Capacitor,100Uf,6Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx - 54J4507 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,100Uf,6Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
54J4507
Capacitor,100Uf,6Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx 54J4507
Capacitor,100uF,6VDC ,10-% Tol,10+% Tol RoHS Compliant: Yes

Capacitor,100uF,6VDC,10-% Tol,10+% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number TAP107K006CRS-ND TAP107K006CRS 54J4507
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor,100Uf,6Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C183U063AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Ceramic Capacitors - 1763-1173-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details