Kyocera Corporation Tantalum Capacitors TAP107J010HSB

Description
100µF Conformal Coated Tantalum Capacitors 10V Radial 1Ohm
Request a Quote Datasheet
Description
100µF Conformal Coated Tantalum Capacitors 10V Radial 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP107J010HSB-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP107J010HSB-ND
Tantalum Capacitors TAP107J010HSB-ND
100µF Conformal Coated Tantalum Capacitors 10V Radial 1Ohm

100µF Conformal Coated Tantalum Capacitors 10V Radial 1Ohm

Buy Now Datasheet
Capacitor,100Uf,10Vdc,5-% Tol,5+% Tol Rohs Compliant Kyocera Avx - 54J4504 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,100Uf,10Vdc,5-% Tol,5+% Tol Rohs Compliant Kyocera Avx
54J4504
Capacitor,100Uf,10Vdc,5-% Tol,5+% Tol Rohs Compliant Kyocera Avx 54J4504
Capacitor,100uF,10VD C,5-% Tol,5+% Tol RoHS Compliant: Yes

Capacitor,100uF,10VDC,5-% Tol,5+% Tol RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAP107J010HSB - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP107J010HSB
Tantalum Capacitors TAP107J010HSB
CAP TANT 100UF 5% 10V RADIAL

CAP TANT 100UF 5% 10V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TAP107J010HSB-ND 54J4504 TAP107J010HSB
Product Name Tantalum Capacitors Capacitor,100Uf,10Vdc,5-% Tol,5+% Tol Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100471FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Tantalum Capacitors - 6933921 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details