Kyocera Corporation Tantalum Capacitors TAP106M050CRW

Description
10µF Conformal Coated Tantalum Capacitors 50V Radial 1.6Ohm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 50V Radial 1.6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP106M050CRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP106M050CRW-ND
Tantalum Capacitors TAP106M050CRW-ND
10µF Conformal Coated Tantalum Capacitors 50V Radial 1.6Ohm

10µF Conformal Coated Tantalum Capacitors 50V Radial 1.6Ohm

Buy Now Datasheet
Capacitor Tant, 10Uf, 50V, 1.6 Ohm, 0.2, Rad, Full Reel; Capacitance Kyocera Avx - 54J4500 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 10Uf, 50V, 1.6 Ohm, 0.2, Rad, Full Reel; Capacitance Kyocera Avx
54J4500
Capacitor Tant, 10Uf, 50V, 1.6 Ohm, 0.2, Rad, Full Reel; Capacitance Kyocera Avx 54J4500
CAPACITOR TANT, 10UF, 50V, 1.6 OHM, 0.2, RAD, FULL REEL; Capacitance:10µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:1.6ohm; Failure Rate:-; Ripple Current:-; Product Diameter:8mmRoHS Compliant: Yes

CAPACITOR TANT, 10UF, 50V, 1.6 OHM, 0.2, RAD, FULL REEL; Capacitance:10µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:1.6ohm; Failure Rate:-; Ripple Current:-; Product Diameter:8mmRoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAP106M050CRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP106M050CRW
Tantalum Capacitors TAP106M050CRW
CAP TANT 10UF 20% 50V RADIAL

CAP TANT 10UF 20% 50V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TAP106M050CRW-ND 54J4500 TAP106M050CRW
Product Name Tantalum Capacitors Capacitor Tant, 10Uf, 50V, 1.6 Ohm, 0.2, Rad, Full Reel; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers