10µF Conformal Coated Tantalum Capacitors 35V Radial 2Ohm
CAP TANT 10UF 20% 35V RADIAL
CAP TANT 10UF 20% 35V RADIAL
Capacitor,10uF,35VDC
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAP106M035SRSTB-ND | TAP106M035SRS | 54J4495 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor,10Uf,35Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | ||
| Capacitance Range | 10 microF | 10 microF |