Kyocera Corporation Tantalum Capacitors TAP106M035GSB

Description
10µF Conformal Coated Tantalum Capacitors 35V Radial 2Ohm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 35V Radial 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAP106M035GSB-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP106M035GSB-ND
Tantalum Capacitors 478-TAP106M035GSB-ND
10µF Conformal Coated Tantalum Capacitors 35V Radial 2Ohm

10µF Conformal Coated Tantalum Capacitors 35V Radial 2Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP106M035GSB - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP106M035GSB
Tantalum Capacitors TAP106M035GSB
CAP TANT 10UF 20% 35V RADIAL

CAP TANT 10UF 20% 35V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP106M035GSB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP106M035GSB
Capacitors - Tantalum Capacitors TAP106M035GSB
CAP TANT 10UF 20% 35V RADIAL

CAP TANT 10UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TAP106M035GSB-ND TAP106M035GSB TAP106M035GSB
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic - 101C114U016AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525004P70HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details