10µF Conformal Coated Tantalum Capacitors 35V Radial 2Ohm @ 100kHz
CAP TANT 10UF 20% 35V RADIAL
TANTALUM RADIAL / BULK ROHS COMPLIANT: YES
CAP TANT 10UF 20% 35V RADIAL
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAP106M035CCZTR-ND | TAP106M035CCZ | 65M4987 | TAP106M035CCZ |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Radial / Bulk Rohs Compliant Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF |