CAP TANT 10UF 20% 25V RADIAL
10µF Conformal Coated Tantalum Capacitors 25V Radial 2.5Ohm
CAPACITOR TANT, 10UF, 25V, 2.5 OHM, 0.2, RAD; Capacitance:10µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:2.5ohm; Lead Spacing:5mm RoHS Compliant: Yes
CAP TANT 10UF 20% 25V RADIAL
CAP TANT 10UF 20% 25V RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAP106M025BRWCT-ND | 65H6381 | TAP106M025BRW | TAP106M025BRW |
| Product Name | Tantalum Capacitors | Capacitor Tant, 10Uf, 25V, 2.5 Ohm, 0.2, Rad; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |