10µF Conformal Coated Tantalum Capacitors 16V Radial 3.2Ohm
10µF Conformal Coated Tantalum Capacitors 16V Radial 3.2Ohm
CAP TANT 10UF 20% 16V RADIAL
CAP TANT 10UF 20% 16V RADIAL
TANTALUM CAPACITOR, 10UF, 16V, 3.2 OHM, 0.2, RADIAL, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:3.2ohm; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-8959-2-ND | TAP106M016SRW | TAP106M016SRW | 54J4472 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 10Uf, 16V, 3.2 Ohm, 0.2, Radial, Full Reel; Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |