Kyocera Corporation Tantalum Capacitors TAP106M016BRW

Description
10µF Conformal Coated Tantalum Capacitors 16V Radial 3.2Ohm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 16V Radial 3.2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP106M016BRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP106M016BRW-ND
Tantalum Capacitors TAP106M016BRW-ND
10µF Conformal Coated Tantalum Capacitors 16V Radial 3.2Ohm

10µF Conformal Coated Tantalum Capacitors 16V Radial 3.2Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP106M016BRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP106M016BRW
Capacitors - Tantalum Capacitors TAP106M016BRW
CAP TANT 10UF 20% 16V RADIAL

CAP TANT 10UF 20% 16V RADIAL

Supplier's Site
Capacitor Tant, 10Uf, 16V, 3.2 Ohm, 0.2, Rad, Full Reel; Capacitance Kyocera Avx - 54J4463 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 10Uf, 16V, 3.2 Ohm, 0.2, Rad, Full Reel; Capacitance Kyocera Avx
54J4463
Capacitor Tant, 10Uf, 16V, 3.2 Ohm, 0.2, Rad, Full Reel; Capacitance Kyocera Avx 54J4463
CAPACITOR TANT, 10UF, 16V, 3.2 OHM, 0.2, RAD, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:3.2ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5mmRoHS Compliant: Yes

CAPACITOR TANT, 10UF, 16V, 3.2 OHM, 0.2, RAD, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:3.2ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5mmRoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAP106M016BRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP106M016BRW
Tantalum Capacitors TAP106M016BRW
CAP TANT 10UF 20% 16V RADIAL

CAP TANT 10UF 20% 16V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP106M016BRW-ND TAP106M016BRW 54J4463 TAP106M016BRW
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 10Uf, 16V, 3.2 Ohm, 0.2, Rad, Full Reel; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - 1814616 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101C153U100EE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers