CAP TANT 10UF 10% 50V RADIAL
10µF Conformal Coated Tantalum Capacitors 50V Radial 1.6Ohm
TANTALUM CAPACITOR, 10UF, 50V, 1.6 OHM, 0.1, RADIAL, FULL REEL; Capacitance:10µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:1.6ohm; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes
TANTALUM CAPACITOR, 10UF, 50V, 1.6 OHM, 0.1, RADIAL; Capacitance:10µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:1.6ohm; Failure Rate:-; Ripple Current:-; Product Diameter:8mm RoHS Compliant: Yes
CAP TANT 10UF 10% 50V RADIAL
CAP TANT 10UF 10% 50V RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAP106K050SRWCT-ND | 54J4442 | TAP106K050SRW | TAP106K050SRW |
| Product Name | Tantalum Capacitors | Tantalum Capacitor, 10Uf, 50V, 1.6 Ohm, 0.1, Radial, Full Reel; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |