Manufacturer: AVX Corporation
Win Source Part Number: 742270-TAP106K050CRS
Manufacturer Homepage: www.avx.com
Reference case: DIP-2
Reference Date Code: 2009
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
10µF Conformal Coated Tantalum Capacitors 50V Radial 1.6Ohm @ 100kHz
Cap Tant Solid 10uF 50V 10% (8 X 13mm) Radial 5mm 1.6 Ohm 125°C Ammo Product overview: TAP106K050CRS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 50V, 1.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 50V, 1.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP106K050CRS can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 742270-TAP106K050CRS | 478-TAP106K050CRSTR-ND | 59-TAP106K050CRS |
| Product Name | Tantalum Capacitors - TAP106K050CRS | Tantalum Capacitors | 10uF 50V 1.6 Ohm Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | ||
| Capacitance Range | 10 microF |