TANTALUM CAPACITOR, 10UF, 35V, 2 OHM, 0.1, RADIAL; Capacitance:10µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Lead Spacing:2.5mm; ESR:2ohm; Product Range:TAP Series; Operating Temperature Min:-55°C; Dielectric Material:Tantalum RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 26AC4239 |
| Product Name | Tantalum Capacitor, 10Uf, 35V, 2 Ohm, 0.1, Radial; Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Operating Temperature | -55 to ? C (-67 to ? F) |
| Electrolytic Capacitors | Tantalum |