Kyocera Corporation Tantalum Capacitors TAP106K035HSB

Description
10µF Conformal Coated Tantalum Capacitors 35V Radial 2Ohm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 35V Radial 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-9325-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9325-ND
Tantalum Capacitors 478-9325-ND
10µF Conformal Coated Tantalum Capacitors 35V Radial 2Ohm

10µF Conformal Coated Tantalum Capacitors 35V Radial 2Ohm

Buy Now Datasheet
Cap, Tantalum, 10Uf, 35V, Radial; Capacitance Kyocera Avx - 11J5648 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tantalum, 10Uf, 35V, Radial; Capacitance Kyocera Avx
11J5648
Cap, Tantalum, 10Uf, 35V, Radial; Capacitance Kyocera Avx 11J5648
CAP, TANTALUM, 10UF, 35V, RADIAL; Capacitance:10µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:6.35mm; ESR:2ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, TANTALUM, 10UF, 35V, RADIAL; Capacitance:10µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:6.35mm; ESR:2ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAP106K035HSB - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP106K035HSB
Tantalum Capacitors TAP106K035HSB
CAP TANT 10UF 10% 35V RADIAL

CAP TANT 10UF 10% 35V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP106K035HSB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP106K035HSB
Capacitors - Tantalum Capacitors TAP106K035HSB
CAP TANT 10UF 10% 35V RADIAL

CAP TANT 10UF 10% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-9325-ND 11J5648 TAP106K035HSB TAP106K035HSB
Product Name Tantalum Capacitors Cap, Tantalum, 10Uf, 35V, Radial; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C233U040EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details