Capacitor 10uF 35V 10% Wire Form C Bulk
Capacitor 10uF 35V 10% Wire Form C Bulk
10µF Conformal Coated Tantalum Capacitors 35V Radial 2Ohm
TANTALUM CAPACITOR, 10UF, 35V, 2 OHM, 0.1, RADIAL; Capacitance:10µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:2ohm; Failure Rate:-; Ripple Current:-; Product Diameter:6mm RoHS Compliant: Yes
CAP, 10µF, 35V, 10%; Capacitance:10µF; Voltage Rating:35V; Product Range:TAP Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion.
Features
CAP TANT 10UF 10% 35V RADIAL
CAP TANT 10UF 10% 35V RADIAL
CAP TANT 10UF 10% 35V RADIAL
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1349828 | 478-4171-ND | 27C7546 | 55AC3855 | 70195626 | TAP106K035CCS | TAP106K035CCS | TAP106K035CCS |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 10Uf, 35V, 2 Ohm, 0.1, Radial; Capacitance Kyocera Avx | Cap, 10Μf, 35V, 10%; Capacitance Kyocera Avx | Capacitor, Tantalum;10uF;TAP Series;Radial;Case F;+/-10%;35V;46VDC;2 Ohms ESR;0 | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor; Radial Leaded | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| Applications | Automotive | General Purpose | General Purpose | |||||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | Yes | |||||
| Electrolytic Capacitors | Tantalum; Electrolytic | Tantalum | Tantalum | Tantalum | Tantalum |