Kyocera Corporation Tantalum Capacitors TAP106K025SCS

Description
10µF Conformal Coated Tantalum Capacitors 25V Radial 2.5Ohm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 25V Radial 2.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-1841-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1841-ND
Tantalum Capacitors 478-1841-ND
10µF Conformal Coated Tantalum Capacitors 25V Radial 2.5Ohm

10µF Conformal Coated Tantalum Capacitors 25V Radial 2.5Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP106K025SCS - 796277-TAP106K025SCS - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAP106K025SCS
796277-TAP106K025SCS
Tantalum Capacitors - TAP106K025SCS 796277-TAP106K025SCS
Manufacturer: AVX Corporation Win Source Part Number: 796277-TAP106K025SCS Series: TAP Packaging: Bulk Type: Conformal Coated Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Features: General Package: Radial Capacitance: 10μF Tolerance: ±10% Lead Spacing: 0.098" (2.50mm) ESR (Equivalent Series Resistance): 2.5 Ohm Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: E Categories: Capacitors Dimension: 0.217" Dia (5.50mm) Height - Seated (Maximum): 0.354" (9.00mm) Voltage Rating DC: 25V Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 796277-TAP106K025SCS
Series: TAP
Packaging: Bulk
Type: Conformal Coated
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: Radial
Capacitance: 10μF
Tolerance: ±10%
Lead Spacing: 0.098" (2.50mm)
ESR (Equivalent Series Resistance): 2.5 Ohm
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: E
Categories: Capacitors
Dimension: 0.217" Dia (5.50mm)
Height - Seated (Maximum): 0.354" (9.00mm)
Voltage Rating DC: 25V
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitor, Tantalum;10uF;TAP Series;Radial;Case E;+/-10%;25V;33VDC;2.5 Ohms ESR - 70195923 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Tantalum;10uF;TAP Series;Radial;Case E;+/-10%;25V;33VDC;2.5 Ohms ESR
70195923
Capacitor, Tantalum;10uF;TAP Series;Radial;Case E;+/-10%;25V;33VDC;2.5 Ohms ESR 70195923
TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion. Features Capacitance Range: 0.1 to 330 μF Voltage Range: 6.3 to 50 VDC Tolerance: 10%

TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion.
Features

  • Capacitance Range: 0.1 to 330 μF
  • Voltage Range: 6.3 to 50 VDC
  • Tolerance: 10%
Supplier's Site
Capacitors - Tantalum Capacitors - TAP106K025SCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP106K025SCS
Capacitors - Tantalum Capacitors TAP106K025SCS
CAP TANT 10UF 10% 25V RADIAL

CAP TANT 10UF 10% 25V RADIAL

Supplier's Site
Tantalum Capacitor, 10Uf, 25V, 2.5 Ohm, 0.1, Radial; Capacitance Kyocera Avx - 49H5409 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 25V, 2.5 Ohm, 0.1, Radial; Capacitance Kyocera Avx
49H5409
Tantalum Capacitor, 10Uf, 25V, 2.5 Ohm, 0.1, Radial; Capacitance Kyocera Avx 49H5409
TANTALUM CAPACITOR, 10UF, 25V, 2.5 OHM, 0.1, RADIAL; Capacitance:10µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:2.5ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5.5mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 25V, 2.5 OHM, 0.1, RADIAL; Capacitance:10µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:2.5ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5.5mmRoHS Compliant: Yes

Supplier's Site
Cap, 10Μf, 25V, 10% Rohs Compliant Kyocera Avx - 55AC3854 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 25V, 10% Rohs Compliant Kyocera Avx
55AC3854
Cap, 10Μf, 25V, 10% Rohs Compliant Kyocera Avx 55AC3854
CAP, 10µF, 25V, 10% ROHS COMPLIANT: YES

CAP, 10µF, 25V, 10% ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - TAP106K025SCS - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAP106K025SCS
Tantalum Capacitors TAP106K025SCS
CAP TANT 10UF 10% 25V RADIAL

CAP TANT 10UF 10% 25V RADIAL

Supplier's Site Datasheet
Tantalum Capacitors - TAP106K025SCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP106K025SCS
Tantalum Capacitors TAP106K025SCS
CAP TANT 10UF 10% 25V RADIAL

CAP TANT 10UF 10% 25V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1841-ND 796277-TAP106K025SCS 70195923 TAP106K025SCS 49H5409 55AC3854 TAP106K025SCS TAP106K025SCS
Product Name Tantalum Capacitors Tantalum Capacitors - TAP106K025SCS Capacitor, Tantalum;10uF;TAP Series;Radial;Case E;+/-10%;25V;33VDC;2.5 Ohms ESR Capacitors - Tantalum Capacitors Tantalum Capacitor, 10Uf, 25V, 2.5 Ohm, 0.1, Radial; Capacitance Kyocera Avx Cap, 10Μf, 25V, 10% Rohs Compliant Kyocera Avx Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C553U050CJ2AP-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Film Capacitors - 1725881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-050525009P10HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details