10µF Conformal Coated Tantalum Capacitors 20V Radial 2.9Ohm
10µF Conformal Coated Tantalum Capacitors 20V Radial 2.9Ohm
Cap Tant Solid 10uF 20V 10% (5.5 X 9mm) Radial 2.5mm 2.9 Ohm 125°C T/R Product overview: TAP106K020SRW from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 20V, 2.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 20V, 2.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP106K020SRW can be used for catalog matching and distributor lookup.
Manufacturer: AVX Corporation
Win Source Part Number: 727481-TAP106K020SRW
Packaging: Cut Tape (CT)
Type: Conformal Coated
Mounting Style: Through Hole
Features: General Purpose
Capacitance: 10μF
Tolerance: ±10%
Voltage - Rated: 20V
Lead Spacing: 0.098" (2.50mm)
ESR (Equivalent Series Resistance): 2.9Ohm
Manufacturer Size Code: E
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: Radial
Height - Seated (Maximum): 0.354" (9.00mm)
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.217" Dia (5.50mm)
Lifetime at Temp.: 1000 Hrs at 85°C
CAP TANT 10UF 10% 20V RADIAL
CAP TANT 10UF 10% 20V RADIAL
TANTALUM CAPACITOR, 10UF, 20V, 2.9 OHM, 0.1, RADIAL; Capacitance:10µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:2.9ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5.5mmRoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-8956-2-ND | 59-TAP106K020SRW | 727481-TAP106K020SRW | TAP106K020SRW | TAP106K020SRW | 89C2656 |
| Product Name | Tantalum Capacitors | 10uF 20V 2.9 Ohm Capacitor | Tantalum Capacitors - TAP106K020SRW | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 10Uf, 20V, 2.9 Ohm, 0.1, Radial; Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | ||
| Applications | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |