Cap Tant Solid 10uF 20V 10% (5.5 X 10.5mm) Radial 3.18mm 2.9 Ohm 125°C Bulk Product overview: TAP106K020GSB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 20V, 2.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 20V, 2.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP106K020GSB can be used for catalog matching and distributor lookup.
Win Source Part Number: 1022385-TAP106K020GS
Category: Capacitors>Tantalum Capacitors
Series: TAP
Type: Conformal Coated
Features: General Purpose
Package: Bulk
Height - Seated (Max): 0.413" (10.50mm)
Standard Package: 1,000
Capacitance: 10 µF
Tolerance: ±10%
Voltage - Rated: 20 V
Lead Spacing: 0.125" (3.18mm)
ESR (Equivalent Series Resistance): 2.9Ohm
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: E
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.217" Dia (5.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.21.0040
Mfr: KYOCERA AVX
Other Names: 478-8805-ND,478-8805
10µF Conformal Coated Tantalum Capacitors 20V Radial 2.9Ohm
CAP TANT 10UF 10% 20V RADIAL
Capacitor,10uF,20VDC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TAP106K020GSB | 1022385-TAP106K020GSB | 478-TAP106K020GSB-ND | TAP106K020GSB | 97C7033 |
| Product Name | 10uF 20V 2.9 Ohm Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor,10Uf,20Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | |||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 20 volts | 20 volts | 20 volts | ||
| Packing Method | Bulk | Bulk | Bulk; Bulk |