10µF Conformal Coated Tantalum Capacitors 16V Radial 3.2Ohm @ 100kHz
CAP TANT 10UF 10% 16V RADIAL
Capacitor,10uF,16VDC
CAP TANT 10UF 10% 16V RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAP106K016SRSTR-ND | TAP106K016SRS | 54J4422 | TAP106K016SRS |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor,10Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF |