KYOCERA AVX Components Corporation Tantalum Capacitors TAP106K016SHD

Description
10µF Conformal Coated Tantalum Capacitors 16V Radial 3.2Ohm @ 100kHz
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 16V Radial 3.2Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAP106K016SHDTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP106K016SHDTR-ND
Tantalum Capacitors 478-TAP106K016SHDTR-ND
10µF Conformal Coated Tantalum Capacitors 16V Radial 3.2Ohm @ 100kHz

10µF Conformal Coated Tantalum Capacitors 16V Radial 3.2Ohm @ 100kHz

Buy Now Datasheet
Tantalum Chip & Radial / Tantalum Radial Rohs Compliant Kyocera Avx - 54J4421 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chip & Radial / Tantalum Radial Rohs Compliant Kyocera Avx
54J4421
Tantalum Chip & Radial / Tantalum Radial Rohs Compliant Kyocera Avx 54J4421
TANTALUM CHIP & RADIAL / TANTALUM RADIAL ROHS COMPLIANT: YES

TANTALUM CHIP & RADIAL / TANTALUM RADIAL ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum Capacitors - TAP106K016SHD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP106K016SHD
Capacitors - Tantalum Capacitors TAP106K016SHD
CAP TANT 10UF 10% 16V RADIAL

CAP TANT 10UF 10% 16V RADIAL

Supplier's Site
Tantalum Capacitors - TAP106K016SHD - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP106K016SHD
Tantalum Capacitors TAP106K016SHD
CAP TANT 10UF 10% 16V RADIAL

CAP TANT 10UF 10% 16V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAP106K016SHDTR-ND 54J4421 TAP106K016SHD TAP106K016SHD
Product Name Tantalum Capacitors Tantalum Chip & Radial / Tantalum Radial Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDL106M025S1C-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100270JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers