Kyocera Corporation Tantalum Capacitors TAP106K016HSB

Description
10µF Conformal Coated Tantalum Capacitors 16V Radial 3.2Ohm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 16V Radial 3.2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP106K016HSB-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP106K016HSB-ND
Tantalum Capacitors TAP106K016HSB-ND
10µF Conformal Coated Tantalum Capacitors 16V Radial 3.2Ohm

10µF Conformal Coated Tantalum Capacitors 16V Radial 3.2Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP106K016HSB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP106K016HSB
Capacitors - Tantalum Capacitors TAP106K016HSB
CAP TANT 10UF 10% 16V RADIAL

CAP TANT 10UF 10% 16V RADIAL

Supplier's Site
Capacitor,10Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx - 54J4420 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,10Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
54J4420
Capacitor,10Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx 54J4420
Capacitor,10uF,16VDC ,10-% Tol,10+% Tol RoHS Compliant: Yes

Capacitor,10uF,16VDC,10-% Tol,10+% Tol RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAP106K016HSB - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP106K016HSB
Tantalum Capacitors TAP106K016HSB
CAP TANT 10UF 10% 16V RADIAL

CAP TANT 10UF 10% 16V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP106K016HSB-ND TAP106K016HSB 54J4420 TAP106K016HSB
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor,10Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Aluminum Electrolytic - 101C543U030EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details