Kyocera Corporation Tantalum Capacitors TAP106K016DCS

Description
10µF Conformal Coated Tantalum Capacitors 16V Radial 3.2Ohm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 16V Radial 3.2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP106K016DCS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP106K016DCS-ND
Tantalum Capacitors TAP106K016DCS-ND
10µF Conformal Coated Tantalum Capacitors 16V Radial 3.2Ohm

10µF Conformal Coated Tantalum Capacitors 16V Radial 3.2Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP106K016DCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP106K016DCS
Tantalum Capacitors TAP106K016DCS
CAP TANT 10UF 10% 16V RADIAL

CAP TANT 10UF 10% 16V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP106K016DCS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP106K016DCS
Capacitors - Tantalum Capacitors TAP106K016DCS
CAP TANT 10UF 10% 16V RADIAL

CAP TANT 10UF 10% 16V RADIAL

Supplier's Site
Capacitor,10Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx - 54J4415 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,10Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
54J4415
Capacitor,10Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx 54J4415
Capacitor,10uF,16VDC ,10-% Tol,10+% Tol RoHS Compliant: Yes

Capacitor,10uF,16VDC,10-% Tol,10+% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP106K016DCS-ND TAP106K016DCS TAP106K016DCS 54J4415
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor,10Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Tantalum Capacitors - T491C475K035AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 1763-0504N101K500N-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details