10µF Conformal Coated Tantalum Capacitors 16V Radial 3.2Ohm @ 100kHz
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 478-TAP106K016CQETR-ND |
| Product Name | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Applications | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum |