Kyocera Corporation Tantalum Capacitors TAP106K016BRW

Description
10µF Conformal Coated Tantalum Capacitors 16V Radial 3.2Ohm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 16V Radial 3.2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP106K016BRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP106K016BRW-ND
Tantalum Capacitors TAP106K016BRW-ND
10µF Conformal Coated Tantalum Capacitors 16V Radial 3.2Ohm

10µF Conformal Coated Tantalum Capacitors 16V Radial 3.2Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP106K016BRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP106K016BRW
Capacitors - Tantalum Capacitors TAP106K016BRW
CAP TANT 10UF 10% 16V RADIAL

CAP TANT 10UF 10% 16V RADIAL

Supplier's Site
Capacitor Tant, 10Uf, 16V, 3.2 Ohm, 0.1, Rad; Capacitance Kyocera Avx - 54J4411 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 10Uf, 16V, 3.2 Ohm, 0.1, Rad; Capacitance Kyocera Avx
54J4411
Capacitor Tant, 10Uf, 16V, 3.2 Ohm, 0.1, Rad; Capacitance Kyocera Avx 54J4411
CAPACITOR TANT, 10UF, 16V, 3.2 OHM, 0.1, RAD; Capacitance:10µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:3.2ohm; Lead Spacing:5mm RoHS Compliant: Yes

CAPACITOR TANT, 10UF, 16V, 3.2 OHM, 0.1, RAD; Capacitance:10µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:3.2ohm; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAP106K016BRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP106K016BRW
Tantalum Capacitors TAP106K016BRW
CAP TANT 10UF 10% 16V RADIAL

CAP TANT 10UF 10% 16V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP106K016BRW-ND TAP106K016BRW 54J4411 TAP106K016BRW
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 10Uf, 16V, 3.2 Ohm, 0.1, Rad; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X103J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C214U040DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers