10µF Conformal Coated Tantalum Capacitors 25V Radial 2.5Ohm
Capacitor,10uF,25VDC
CAP TANT 10UF 5% 25V RADIAL
CAP TANT 10UF 5% 25V RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAP106J025SCS-ND | 54J4396 | TAP106J025SCS | TAP106J025SCS |
| Product Name | Tantalum Capacitors | Capacitor,10Uf,25Vdc,5-% Tol,5+% Tol Rohs Compliant Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF |