AVX Corporation Tantalum Capacitors TAP105M050CRS

Description
1µF Conformal Coated Tantalum Capacitors 50V Radial 8Ohm @ 100kHz
Request a Quote Datasheet
Description
1µF Conformal Coated Tantalum Capacitors 50V Radial 8Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAP105M050CRSTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP105M050CRSTR-ND
Tantalum Capacitors 478-TAP105M050CRSTR-ND
1µF Conformal Coated Tantalum Capacitors 50V Radial 8Ohm @ 100kHz

1µF Conformal Coated Tantalum Capacitors 50V Radial 8Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TAP105M050CRS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP105M050CRS
Tantalum Capacitors TAP105M050CRS
CAP TANT 1UF 20% 50V RADIAL

CAP TANT 1UF 20% 50V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 478-TAP105M050CRSTR-ND TAP105M050CRS
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814623 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100470FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details