Kyocera Corporation Tantalum Capacitors TAP105M020SRW

Description
1µF Conformal Coated Tantalum Capacitors 20V Radial 10Ohm
Request a Quote Datasheet
Description
1µF Conformal Coated Tantalum Capacitors 20V Radial 10Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP105M020SRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP105M020SRW-ND
Tantalum Capacitors TAP105M020SRW-ND
1µF Conformal Coated Tantalum Capacitors 20V Radial 10Ohm

1µF Conformal Coated Tantalum Capacitors 20V Radial 10Ohm

Buy Now Datasheet
Capacitor Tant, 1Uf, 20V, 10 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J4354 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1Uf, 20V, 10 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J4354
Capacitor Tant, 1Uf, 20V, 10 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J4354
CAPACITOR TANT, 1UF, 20V, 10 OHM, 0.2, RAD; Capacitance:1µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:10ohm; Lead Spacing:2.5mm RoHS Compliant: Yes

CAPACITOR TANT, 1UF, 20V, 10 OHM, 0.2, RAD; Capacitance:1µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:10ohm; Lead Spacing:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP105M020SRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP105M020SRW
Capacitors - Tantalum Capacitors TAP105M020SRW
CAP TANT 1UF 20% 20V RADIAL

CAP TANT 1UF 20% 20V RADIAL

Supplier's Site
Tantalum Capacitors - TAP105M020SRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP105M020SRW
Tantalum Capacitors TAP105M020SRW
CAP TANT 1UF 20% 20V RADIAL

CAP TANT 1UF 20% 20V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP105M020SRW-ND 54J4354 TAP105M020SRW TAP105M020SRW
Product Name Tantalum Capacitors Capacitor Tant, 1Uf, 20V, 10 Ohm, 0.2, Rad; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitors - 2002-101C232T250CH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - 1763-0504N101K500N-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details