Kyocera Corporation Tantalum Capacitors TAP105M020CRW

Description
1µF Conformal Coated Tantalum Capacitors 20V Radial 10Ohm
Request a Quote Datasheet
Description
1µF Conformal Coated Tantalum Capacitors 20V Radial 10Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP105M020CRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP105M020CRW-ND
Tantalum Capacitors TAP105M020CRW-ND
1µF Conformal Coated Tantalum Capacitors 20V Radial 10Ohm

1µF Conformal Coated Tantalum Capacitors 20V Radial 10Ohm

Buy Now Datasheet
Capacitor Tant, 1Uf, 20V, 10 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J4350 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1Uf, 20V, 10 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J4350
Capacitor Tant, 1Uf, 20V, 10 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J4350
CAPACITOR TANT, 1UF, 20V, 10 OHM, 0.2, RAD; Capacitance:1µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:10ohm; Lead Spacing:5mm RoHS Compliant: Yes

CAPACITOR TANT, 1UF, 20V, 10 OHM, 0.2, RAD; Capacitance:1µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:10ohm; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP105M020CRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP105M020CRW
Capacitors - Tantalum Capacitors TAP105M020CRW
CAP TANT 1UF 20% 20V RADIAL

CAP TANT 1UF 20% 20V RADIAL

Supplier's Site
Tantalum Capacitors - TAP105M020CRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP105M020CRW
Tantalum Capacitors TAP105M020CRW
CAP TANT 1UF 20% 20V RADIAL

CAP TANT 1UF 20% 20V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP105M020CRW-ND 54J4350 TAP105M020CRW TAP105M020CRW
Product Name Tantalum Capacitors Capacitor Tant, 1Uf, 20V, 10 Ohm, 0.2, Rad; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C204U016CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details