Kyocera Corporation 1uF 35V 8 Ohm Capacitor TAP105K035HSB

Description
Cap Tant Solid 1uF 35V 10% (4.5 X 8.5mm) Radial 6.35mm 8 Ohm 125°C Bulk Product overview: TAP105K035HSB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 35V, 8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 35V, 8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP105K035HSB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 1uF 35V 10% (4.5 X 8.5mm) Radial 6.35mm 8 Ohm 125°C Bulk Product overview: TAP105K035HSB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 35V, 8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 35V, 8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP105K035HSB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1uF 35V 8 Ohm Capacitor
59-TAP105K035HSB
1uF 35V 8 Ohm Capacitor 59-TAP105K035HSB
Cap Tant Solid 1uF 35V 10% (4.5 X 8.5mm) Radial 6.35mm 8 Ohm 125°C Bulk Product overview: TAP105K035HSB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 35V, 8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 35V, 8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP105K035HSB can be used for catalog matching and distributor lookup.

Cap Tant Solid 1uF 35V 10% (4.5 X 8.5mm) Radial 6.35mm 8 Ohm 125°C Bulk Product overview: TAP105K035HSB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 35V, 8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 35V, 8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP105K035HSB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-TAP105K035HSB-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP105K035HSB-ND
Tantalum Capacitors 478-TAP105K035HSB-ND
1µF Conformal Coated Tantalum Capacitors 35V Radial 8Ohm

1µF Conformal Coated Tantalum Capacitors 35V Radial 8Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP105K035HSB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP105K035HSB
Capacitors - Tantalum Capacitors TAP105K035HSB
CAP TANT 1UF 10% 35V RADIAL

CAP TANT 1UF 10% 35V RADIAL

Supplier's Site
Cap, Tantalum, 1Uf, 35V, Radial; Capacitance Kyocera Avx - 54J4336 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tantalum, 1Uf, 35V, Radial; Capacitance Kyocera Avx
54J4336
Cap, Tantalum, 1Uf, 35V, Radial; Capacitance Kyocera Avx 54J4336
CAP, TANTALUM, 1UF, 35V, RADIAL; Capacitance:1µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:6.35mm; ESR:8ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, TANTALUM, 1UF, 35V, RADIAL; Capacitance:1µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:6.35mm; ESR:8ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAP105K035HSB - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP105K035HSB
Tantalum Capacitors TAP105K035HSB
CAP TANT 1UF 10% 35V RADIAL

CAP TANT 1UF 10% 35V RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAP105K035HSB 478-TAP105K035HSB-ND TAP105K035HSB 54J4336 TAP105K035HSB
Product Name 1uF 35V 8 Ohm Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, Tantalum, 1Uf, 35V, Radial; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
RoHS Compliant Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 35 volts 35 volts 35 volts
Packing Method Bulk Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101153U050EF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Tantalum Capacitors - 1814770 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details