1µF Conformal Coated Tantalum Capacitors 35V Radial 8Ohm
1µF Conformal Coated Tantalum Capacitors 35V Radial 8Ohm
Cap Tant Solid 1uF 35V 10%( 4.5 X 10mm) Radial 2.5mm 8 Ohm 125°C T/R Product overview: TAP105K035DTW from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 35V, 8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 35V, 8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP105K035DTW can be used for catalog matching and distributor lookup.
CAPACITOR TANT, 1UF, 35V, 8 OHM, 0.1, RADIAL, FULL REEL; Capacitance:1µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:8ohm; Failure Rate:-; Ripple Current:-; Product Length:- RoHS Compliant: Yes
CAP TANT 1UF 10% 35V RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-8951-2-ND | 59-TAP105K035DTW | 02J4199 | TAP105K035DTW |
| Product Name | Tantalum Capacitors | 1uF 35V 8 Ohm Capacitor | Capacitor Tant, 1Uf, 35V, 8 Ohm, 0.1, Radial, Full Reel; Capacitance Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF |