The TAP105K035DTS is a tantalum capacitor from Lingto Electronic Limited, designed for professional applications. It features a capacitance of 1.0 OºF with a voltage rating of 35V DC, and a tolerance of ±10%. This capacitor is suitable for use in environments with temperatures ranging from -55°C to +125°C, ensuring reliable performance under varying conditions. The device is characterized by low leakage current and impedance, making it ideal for applications requiring high stability and reliability. It is available in a radial form factor, which can be supplied loose or taped and reeled for automated assembly. The capacitor is also lead-free compatible, aligning with modern manufacturing standards. Engineers may find this component suitable for a wide range of applications due to its robust specifications and versatility in handling different capacitance and voltage requirements.
1µF Conformal Coated Tantalum Capacitors 35V Radial 8Ohm
CAP TANT 1UF 10% 35V RADIAL
CAP TANT 1UF 10% 35V RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | TAP105K035DTS-ND | TAP105K035DTS | TAP105K035DTS |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 1 microF | 1 microF | 1 microF |