Cap Tant Solid 1uF 35V 10%( 4.5 X 8.5mm) Radial 5mm 8 Ohm 125°C Bulk Product overview: TAP105K035CCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 35V, 8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 35V, 8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP105K035CCS can be used for catalog matching and distributor lookup.
1µF Conformal Coated Tantalum Capacitors 35V Radial 8Ohm
TANTALUM CAPACITOR, 1UF, 35V, 8 OHM, 0.1, RADIAL; Capacitance:1µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:8ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mm RoHS Compliant: Yes
CAP TANT 1UF 10% 35V RADIAL
TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion.
Features
CAP TANT 1UF 10% 35V RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TAP105K035CCS | 478-4168-ND | 07H7519 | TAP105K035CCS | 70195627 | TAP105K035CCS |
| Product Name | 1uF 35V 8 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitor, 1Uf, 35V, 8 Ohm, 0.1, Radial; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors | Capacitor, Tantalum;1uF;TAP Series;Radial;Case A;+/-10%;35V;46VDC;8 Ohms ESR;0. | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | ||||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |||
| WVDC | 35 volts | 35 volts | 35 volts | 35 volts | ||
| Packing Method | Bulk | Bulk | Bulk; Bulk |