Manufacturer: AVX Corporation
Win Source Part Number: 899037-TAP105K025CRS
Series: TAP
Operating Temperature Range: -55°C ~ 125°C
Features: 1 µF Conformal Coated Tantalum Capacitors 25 V Radial 10Ohm @ 100kHz
Package: Radial
Package: Reel - TR
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8532.21.0040
Other Part Number: 478-TAP105K025CRSDKR
1µF Conformal Coated Tantalum Capacitors 25V Radial 10Ohm @ 100kHz
1µF Conformal Coated Tantalum Capacitors 25V Radial 10Ohm @ 100kHz
CAP TANT 1UF 10% 25V RADIAL
CAP TANT 1UF 10% 25V RADIAL
CAP, 1µF, 25V, 10% ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 899037-TAP105K025CRS | 478-TAP105K025CRSCT-ND | TAP105K025CRS | TAP105K025CRS | 55AC3848 |
| Product Name | Tantalum Capacitors - TAP105K025CRS | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Cap, 1Μf, 25V, 10% Rohs Compliant Kyocera Avx |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Mounting Style | Through Hole | Through Hole | Through Hole; Radial | ||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Applications | General Purpose |