1µF Conformal Coated Tantalum Capacitors 25V Radial 10Ohm
1µF Conformal Coated Tantalum Capacitors 25V Radial 10Ohm
CAP TANT 1UF 10% 25V RADIAL
CAP TANT 1UF 10% 25V RADIAL
CAPACITOR TANT, 1UF, 25V, 10 OHM, 0.1, RAD, FULL REEL; Capacitance:1µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:10ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mm RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-8950-2-ND | TAP105K025BRW | TAP105K025BRW | 54J4321 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 1Uf, 25V, 10 Ohm, 0.1, Rad, Full Reel; Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF |