1µF Conformal Coated Tantalum Capacitors 20V Radial 10Ohm
CAP TANT 1UF 10% 20V RADIAL
TANTALUM CAPACITOR, 1UF, 20V, 10 OHM, 0.1, RADIAL; Capacitance:1µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:10ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mm RoHS Compliant: Yes
CAP TANT 1UF 10% 20V RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAP105K020SRW-ND | TAP105K020SRW | 54J4319 | TAP105K020SRW |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 1Uf, 20V, 10 Ohm, 0.1, Radial; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF |