Kyocera Corporation Tantalum Capacitors TAP105K020SCS

Description
1µF Conformal Coated Tantalum Capacitors 20V Radial 10Ohm
Request a Quote Datasheet
Description
1µF Conformal Coated Tantalum Capacitors 20V Radial 10Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-1833-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1833-ND
Tantalum Capacitors 478-1833-ND
1µF Conformal Coated Tantalum Capacitors 20V Radial 10Ohm

1µF Conformal Coated Tantalum Capacitors 20V Radial 10Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP105K020SCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP105K020SCS
Capacitors - Tantalum Capacitors TAP105K020SCS
CAP TANT 1UF 10% 20V RADIAL

CAP TANT 1UF 10% 20V RADIAL

Supplier's Site
Tantalum Capacitors - TAP105K020SCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP105K020SCS
Tantalum Capacitors TAP105K020SCS
CAP TANT 1UF 10% 20V RADIAL

CAP TANT 1UF 10% 20V RADIAL

Supplier's Site Datasheet
Tantalum Capacitor, 1Uf, 20V, 10 Ohm, 0.1, Radial; Capacitance Kyocera Avx - 54J4318 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 20V, 10 Ohm, 0.1, Radial; Capacitance Kyocera Avx
54J4318
Tantalum Capacitor, 1Uf, 20V, 10 Ohm, 0.1, Radial; Capacitance Kyocera Avx 54J4318
TANTALUM CAPACITOR, 1UF, 20V, 10 OHM, 0.1, RADIAL; Capacitance:1µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:10ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 1UF, 20V, 10 OHM, 0.1, RADIAL; Capacitance:1µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:10ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-1833-ND TAP105K020SCS TAP105K020SCS 54J4318
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 1Uf, 20V, 10 Ohm, 0.1, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1608-1239-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminum Electrolytic - 101C493U030BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details