1µF Conformal Coated Tantalum Capacitors 20V Radial 10Ohm
CAP TANT 1UF 10% 20V RADIAL
Capacitor,1uF,20VDC,
CAP TANT 1UF 10% 20V RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAP105K020HSB-ND | TAP105K020HSB | 54J4317 | TAP105K020HSB |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor,1Uf,20Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF |