Kyocera Corporation Tantalum Capacitors TAP105J035SRW

Description
1µF Conformal Coated Tantalum Capacitors 35V Radial 8Ohm
Request a Quote Datasheet
Description
1µF Conformal Coated Tantalum Capacitors 35V Radial 8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP105J035SRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP105J035SRW-ND
Tantalum Capacitors TAP105J035SRW-ND
1µF Conformal Coated Tantalum Capacitors 35V Radial 8Ohm

1µF Conformal Coated Tantalum Capacitors 35V Radial 8Ohm

Buy Now Datasheet
Capacitor Tant, 1Uf, 35V, 8 Ohm, 0.05, Radial; Capacitance Kyocera Avx - 54J4311 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1Uf, 35V, 8 Ohm, 0.05, Radial; Capacitance Kyocera Avx
54J4311
Capacitor Tant, 1Uf, 35V, 8 Ohm, 0.05, Radial; Capacitance Kyocera Avx 54J4311
CAPACITOR TANT, 1UF, 35V, 8 OHM, 0.05, RADIAL; Capacitance:1µF; Voltage(DC):35V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:8ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mm RoHS Compliant: Yes

CAPACITOR TANT, 1UF, 35V, 8 OHM, 0.05, RADIAL; Capacitance:1µF; Voltage(DC):35V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:8ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAP105J035SRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP105J035SRW
Tantalum Capacitors TAP105J035SRW
CAP TANT 1UF 5% 35V RADIAL

CAP TANT 1UF 5% 35V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP105J035SRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP105J035SRW
Capacitors - Tantalum Capacitors TAP105J035SRW
CAP TANT 1UF 5% 35V RADIAL

CAP TANT 1UF 5% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP105J035SRW-ND 54J4311 TAP105J035SRW TAP105J035SRW
Product Name Tantalum Capacitors Capacitor Tant, 1Uf, 35V, 8 Ohm, 0.05, Radial; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C272U150AD2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2700 microF
View Details
3 suppliers
Ceramic Capacitors - 0603J0100560JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details