Kyocera Corporation Tantalum Capacitors TAP105J035GSB

Description
1µF Conformal Coated Tantalum Capacitors 35V Radial 8Ohm
Request a Quote Datasheet
Description
1µF Conformal Coated Tantalum Capacitors 35V Radial 8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP105J035GSB-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP105J035GSB-ND
Tantalum Capacitors TAP105J035GSB-ND
1µF Conformal Coated Tantalum Capacitors 35V Radial 8Ohm

1µF Conformal Coated Tantalum Capacitors 35V Radial 8Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP105J035GSB - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP105J035GSB
Tantalum Capacitors TAP105J035GSB
CAP TANT 1UF 5% 35V RADIAL

CAP TANT 1UF 5% 35V RADIAL

Supplier's Site Datasheet
Capacitor,1Uf,35Vdc,5-% Tol,5+% Tol Rohs Compliant Kyocera Avx - 54J4310 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,1Uf,35Vdc,5-% Tol,5+% Tol Rohs Compliant Kyocera Avx
54J4310
Capacitor,1Uf,35Vdc,5-% Tol,5+% Tol Rohs Compliant Kyocera Avx 54J4310
Capacitor,1uF,35VDC, 5-% Tol,5+% Tol RoHS Compliant: Yes

Capacitor,1uF,35VDC,5-% Tol,5+% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number TAP105J035GSB-ND TAP105J035GSB 54J4310
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor,1Uf,35Vdc,5-% Tol,5+% Tol Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
CAPACITOR, TANTALUM RADIAL, EPOXY DIPPED, 10UF, 25V, 20% - 70186204 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details
Ceramic Capacitors - 1608-050525006P20HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details