1µF Conformal Coated Tantalum Capacitors 25V Radial 10Ohm
CAP TANT 1UF 5% 25V RADIAL
CAPACITOR TANT, 1UF, 25V, 10 OHM, 0.05, RAD; Capacitance:1µF; Capacitance Tolerance:± 5%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:10ohm; Lead Spacing:2.5mm RoHS Compliant: Yes
CAP TANT 1UF 5% 25V RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAP105J025SRW-ND | TAP105J025SRW | 54J4308 | TAP105J025SRW |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 1Uf, 25V, 10 Ohm, 0.05, Rad; Capacitance Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF |