Kyocera Corporation Tantalum Capacitors TAP104M050SRW

Description
0.1µF Conformal Coated Tantalum Capacitors 50V Radial 26Ohm
Request a Quote Datasheet
Description
0.1µF Conformal Coated Tantalum Capacitors 50V Radial 26Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP104M050SRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP104M050SRW-ND
Tantalum Capacitors TAP104M050SRW-ND
0.1µF Conformal Coated Tantalum Capacitors 50V Radial 26Ohm

0.1µF Conformal Coated Tantalum Capacitors 50V Radial 26Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP104M050SRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP104M050SRW
Capacitors - Tantalum Capacitors TAP104M050SRW
CAP TANT 0.1UF 20% 50V RADIAL

CAP TANT 0.1UF 20% 50V RADIAL

Supplier's Site
Capacitor Tant, 0.1Uf, 50V, 26 Ohm, 0.2, Rad, Full Reel; Capacitance Kyocera Avx - 54J4306 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 0.1Uf, 50V, 26 Ohm, 0.2, Rad, Full Reel; Capacitance Kyocera Avx
54J4306
Capacitor Tant, 0.1Uf, 50V, 26 Ohm, 0.2, Rad, Full Reel; Capacitance Kyocera Avx 54J4306
CAPACITOR TANT, 0.1UF, 50V, 26 OHM, 0.2, RAD, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:26ohm; Failure Rate:-; Ripple Current:-; Product Length:- RoHS Compliant: Yes

CAPACITOR TANT, 0.1UF, 50V, 26 OHM, 0.2, RAD, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:26ohm; Failure Rate:-; Ripple Current:-; Product Length:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAP104M050SRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP104M050SRW
Tantalum Capacitors TAP104M050SRW
CAP TANT 0.1UF 20% 50V RADIAL

CAP TANT 0.1UF 20% 50V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP104M050SRW-ND TAP104M050SRW 54J4306 TAP104M050SRW
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 0.1Uf, 50V, 26 Ohm, 0.2, Rad, Full Reel; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details