0.1µF Conformal Coated Tantalum Capacitors 50V Radial 26Ohm
CAP TANT 0.1UF 20% 50V RADIAL
CAP TANT 0.1UF 20% 50V RADIAL
CAPACITOR TANT, 0.1UF, 50V, 26 OHM, 0.2, RAD; Capacitance:0.1µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:26ohm; Lead Spacing:5mm RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAP104M050BRW-ND | TAP104M050BRW | TAP104M050BRW | 54J4301 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 0.1Uf, 50V, 26 Ohm, 0.2, Rad; Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |