Kyocera Corporation Tantalum Capacitors TAP104K035DTW

Description
0.1µF Conformal Coated Tantalum Capacitors 35V Radial 26Ohm
Request a Quote Datasheet
Description
0.1µF Conformal Coated Tantalum Capacitors 35V Radial 26Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP104K035DTW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP104K035DTW-ND
Tantalum Capacitors TAP104K035DTW-ND
0.1µF Conformal Coated Tantalum Capacitors 35V Radial 26Ohm

0.1µF Conformal Coated Tantalum Capacitors 35V Radial 26Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP104K035DTW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP104K035DTW
Capacitors - Tantalum Capacitors TAP104K035DTW
CAP TANT 0.1UF 10% 35V RADIAL

CAP TANT 0.1UF 10% 35V RADIAL

Supplier's Site
Tantalum Capacitors - TAP104K035DTW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP104K035DTW
Tantalum Capacitors TAP104K035DTW
CAP TANT 0.1UF 10% 35V RADIAL

CAP TANT 0.1UF 10% 35V RADIAL

Supplier's Site Datasheet
Capacitor Tant, 0.1Uf, 35V, 26 Ohm, 0.1, Rad; Capacitance Kyocera Avx - 54J4276 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 0.1Uf, 35V, 26 Ohm, 0.1, Rad; Capacitance Kyocera Avx
54J4276
Capacitor Tant, 0.1Uf, 35V, 26 Ohm, 0.1, Rad; Capacitance Kyocera Avx 54J4276
CAPACITOR TANT, 0.1UF, 35V, 26 OHM, 0.1, RAD; Capacitance:0.1µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:26ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mm RoHS Compliant: Yes

CAPACITOR TANT, 0.1UF, 35V, 26 OHM, 0.1, RAD; Capacitance:0.1µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:26ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP104K035DTW-ND TAP104K035DTW TAP104K035DTW 54J4276
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 0.1Uf, 35V, 26 Ohm, 0.1, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Tantalum Capacitors - TAC225K025P02-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Ceramic Capacitors - 0603J0105P60CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details